multicomp PRO Resistor, 0201, 1%, 93R1; Resistor Case Style Multicomp Pro MC0201L6F93R1SE

Description
RESISTOR, 0201, 1%, 93R1; Resistor Case Style:0201 [0603 Metric]; Resistance:93.1ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Description
RESISTOR, 0201, 1%, 93R1; Resistor Case Style:0201 [0603 Metric]; Resistance:93.1ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0201, 1%, 93R1; Resistor Case Style Multicomp Pro - 37AJ0236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0201, 1%, 93R1; Resistor Case Style Multicomp Pro
37AJ0236
Resistor, 0201, 1%, 93R1; Resistor Case Style Multicomp Pro 37AJ0236
RESISTOR, 0201, 1%, 93R1; Resistor Case Style:0201 [0603 Metric]; Resistance:93.1ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RESISTOR, 0201, 1%, 93R1; Resistor Case Style:0201 [0603 Metric]; Resistance:93.1ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0236
Product Name Resistor, 0201, 1%, 93R1; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 93.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers