multicomp PRO Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F8060SE

Description
RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:806ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:806ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0215
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0215
RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:806ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:806ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0215
Product Name Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 806 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details