multicomp PRO Resistor, Thick Film, 768Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F7683SE

Description
RESISTOR, THICK FILM, 768KOHM, 50MW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 768KOHM, 50MW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 768Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R3277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 768Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R3277
Resistor, Thick Film, 768Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R3277
RESISTOR, THICK FILM, 768KOHM, 50MW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 768KOHM, 50MW, 1%; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R3277
Product Name Resistor, Thick Film, 768Kohm, 50Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details