multicomp PRO Resistor, Thick Film, 6.81Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F6811SE

Description
RESISTOR, THICK FILM, 6.81KOHM, 50MW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.81KOHM, 50MW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.81Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R3251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.81Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R3251
Resistor, Thick Film, 6.81Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R3251
RESISTOR, THICK FILM, 6.81KOHM, 50MW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.81KOHM, 50MW, 1%; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 24AC9547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
24AC9547
Res, 6K81, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 24AC9547
RES, 6K81, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.81kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K81, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:6.81kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R3251 24AC9547
Product Name Resistor, Thick Film, 6.81Kohm, 50Mw, 1%; Resistance Multicomp Pro Res, 6K81, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 6810 ohms 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details