multicomp PRO Res, Thick Film, 59R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F59R0SE

Description
RES, THICK FILM, 59R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:59ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 59R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:59ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 59R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0175
Res, Thick Film, 59R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0175
RES, THICK FILM, 59R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:59ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:59ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0175
Product Name Res, Thick Film, 59R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 59 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers