multicomp PRO Res, Thick Film, 590R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F5900SE

Description
RES, THICK FILM, 590R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:590ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 590R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:590ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 590R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0176
Res, Thick Film, 590R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0176
RES, THICK FILM, 590R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:590ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:590ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0176
Product Name Res, Thick Film, 590R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 590 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details