multicomp PRO Resistor, Thick Film, 45.3 Ohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F45R3SE

Description
RESISTOR, THICK FILM, 45.3 OHM, 50MW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 45.3 OHM, 50MW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 45.3 Ohm, 50Mw, 1%; Resistance Multicomp Pro - 84R3139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 45.3 Ohm, 50Mw, 1%; Resistance Multicomp Pro
84R3139
Resistor, Thick Film, 45.3 Ohm, 50Mw, 1%; Resistance Multicomp Pro 84R3139
RESISTOR, THICK FILM, 45.3 OHM, 50MW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 45.3 OHM, 50MW, 1%; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.05W, 0201; Resistance Multicomp Pro - 84R2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.05W, 0201; Resistance Multicomp Pro
84R2518
Res, Thick Film, 45R3, 1%, 0.05W, 0201; Resistance Multicomp Pro 84R2518
RES, THICK FILM, 45R3, 1%, 0.05W, 0201; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.05W, 0201; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R3139
Product Name Resistor, Thick Film, 45.3 Ohm, 50Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details