multicomp PRO Resistor, Thick Film, 4.12Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F4121SE

Description
RESISTOR, THICK FILM, 4.12KOHM, 50MW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 4.12KOHM, 50MW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4.12Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R3116 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.12Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R3116
Resistor, Thick Film, 4.12Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R3116
RESISTOR, THICK FILM, 4.12KOHM, 50MW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.12KOHM, 50MW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.05W, 0201; Resistance Multicomp Pro - 84R2495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.05W, 0201; Resistance Multicomp Pro
84R2495
Res, Thick Film, 4K12, 1%, 0.05W, 0201; Resistance Multicomp Pro 84R2495
RES, THICK FILM, 4K12, 1%, 0.05W, 0201; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.05W, 0201; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R3116
Product Name Resistor, Thick Film, 4.12Kohm, 50Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers