multicomp PRO Res, Thick Film, 402R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F4020SE

Description
RES, THICK FILM, 402R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:402ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 402R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:402ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 402R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0122
Res, Thick Film, 402R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0122
RES, THICK FILM, 402R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:402ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:402ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0122
Product Name Res, Thick Film, 402R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 402 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details