The Multicomp Pro Thick Film Resistor, part number 84R3108, has a resistance value of 392 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 50 mW and is housed in a compact 0201 package. This resistor is suitable for a variety of applications, including telecommunications, consumer electronics, and medical equipment. It features a multilayer electrode construction that enhances reliability and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55°C to +125°C, and it is compatible with all soldering processes. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C, ensuring stable performance across varying temperatures.
RESISTOR, THICK FILM, 392KOHM, 50MW, 1%; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84R3108 |
| Product Name | Resistor, Thick Film, 392Kohm, 50Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |