multicomp PRO Res, 31R6, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro MC0201L6F31R6SE

Description
RES, 31R6, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:31.6ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 31R6, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:31.6ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0089
Res, 31R6, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0089
RES, 31R6, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:31.6ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 31R6, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:31.6ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0089
Product Name Res, 31R6, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 31.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers