multicomp PRO Resistor, Thick Film, 309 Ohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro MC0201L6F3090SE

Description
RESISTOR, THICK FILM, 309 OHM, 50MW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 309 OHM, 50MW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 309 Ohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro - 84R3042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 309 Ohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro
84R3042
Resistor, Thick Film, 309 Ohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro 84R3042
RESISTOR, THICK FILM, 309 OHM, 50MW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 309 OHM, 50MW, 1%, FULL REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 73AC8100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
73AC8100
Res, 309R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 73AC8100
RES, 309R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:309ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 309R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:309ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R3042 73AC8100
Product Name Resistor, Thick Film, 309 Ohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro Res, 309R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details