multicomp PRO Res, Thick Film, 28R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F28R7SE

Description
RES, THICK FILM, 28R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:28.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 28R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:28.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 28R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0073
Res, Thick Film, 28R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0073
RES, THICK FILM, 28R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:28.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:28.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0073
Product Name Res, Thick Film, 28R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 28.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details