multicomp PRO Res, Thick Film, 249R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F2490SE

Description
RES, THICK FILM, 249R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:249ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 249R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:249ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 249R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0054
Res, Thick Film, 249R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0054
RES, THICK FILM, 249R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:249ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:249ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0054
Product Name Res, Thick Film, 249R, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 249 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details