multicomp PRO Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F2213SE

Description
RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:221kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:221kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0038
Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0038
RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:221kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 221K, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:221kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0038
Product Name Res, Thick Film, 221K, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 221000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details