multicomp PRO Res, Thick Film, 20K5, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F2052SE

Description
RES, THICK FILM, 20K5, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:20.5kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 20K5, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:20.5kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20K5, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0026
Res, Thick Film, 20K5, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0026
RES, THICK FILM, 20K5, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:20.5kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:20.5kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0026
Product Name Res, Thick Film, 20K5, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 20500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details