multicomp PRO Res, Thick Film, 18R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F18R7SE

Description
RES, THICK FILM, 18R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:18.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 18R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:18.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 37AJ0012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
37AJ0012
Res, Thick Film, 18R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 37AJ0012
RES, THICK FILM, 18R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:18.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:18.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0012
Product Name Res, Thick Film, 18R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 18.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details