multicomp PRO Resistor, Thick Film, 18.2Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F1822SE

Description
RESISTOR, THICK FILM, 18.2KOHM, 50MW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 18.2KOHM, 50MW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 18.2Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R2916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18.2Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R2916
Resistor, Thick Film, 18.2Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R2916
RESISTOR, THICK FILM, 18.2KOHM, 50MW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 18.2KOHM, 50MW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 18K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0014
Res, 18K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0014
RES, 18K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:18.2kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K2, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:18.2kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2916 37AJ0014
Product Name Resistor, Thick Film, 18.2Kohm, 50Mw, 1%; Resistance Multicomp Pro Res, 18K2, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 18200 ohms 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details