multicomp PRO Smd Current Sense Resistors, Mc Series, 1.82 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro MC0201L6F1821SE

Description
SMD Current Sense Resistors, MC Series, 1.82 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 1.82 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 1.82 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 84R2915 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 1.82 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
84R2915
Smd Current Sense Resistors, Mc Series, 1.82 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 84R2915
SMD Current Sense Resistors, MC Series, 1.82 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 1.82 kohm, 50 mW, - 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 1K82, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 29AH6538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
29AH6538
Res, 1K82, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 29AH6538
RES, 1K82, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.82kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K82, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1.82kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2915 29AH6538
Product Name Smd Current Sense Resistors, Mc Series, 1.82 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro Res, 1K82, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0201; 0603 0201; 0603
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138589DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details