multicomp PRO Resistor, Thick Film, 16.9Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F1692SE

Description
RESISTOR, THICK FILM, 16.9KOHM, 50MW, 1%; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 16.9KOHM, 50MW, 1%; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 16.9Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R2895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 16.9Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R2895
Resistor, Thick Film, 16.9Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R2895
RESISTOR, THICK FILM, 16.9KOHM, 50MW, 1%; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 16.9KOHM, 50MW, 1%; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 16K9, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 37AJ0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
37AJ0004
Res, 16K9, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 37AJ0004
RES, 16K9, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:16.9kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16K9, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:16.9kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2895 37AJ0004
Product Name Resistor, Thick Film, 16.9Kohm, 50Mw, 1%; Resistance Multicomp Pro Res, 16K9, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 16900 ohms 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details