multicomp PRO Res, Thick Film, 14R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F14R7SE

Description
RES, THICK FILM, 14R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:14.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 14R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:14.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 36AJ9985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
36AJ9985
Res, Thick Film, 14R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 36AJ9985
RES, THICK FILM, 14R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:14.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:14.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9985
Product Name Res, Thick Film, 14R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 14.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details