multicomp PRO Resistor, Thick Film, 143Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro MC0201L6F1433SE

Description
RESISTOR, THICK FILM, 143KOHM, 50MW, 1%, FULL REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 143KOHM, 50MW, 1%, FULL REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 143Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro - 84R2857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 143Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro
84R2857
Resistor, Thick Film, 143Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro 84R2857
RESISTOR, THICK FILM, 143KOHM, 50MW, 1%, FULL REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 143KOHM, 50MW, 1%, FULL REEL; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 143K, 1%, 0.05W, 0201; Resistance Multicomp Pro - 84R2234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 143K, 1%, 0.05W, 0201; Resistance Multicomp Pro
84R2234
Res, Thick Film, 143K, 1%, 0.05W, 0201; Resistance Multicomp Pro 84R2234
RES, THICK FILM, 143K, 1%, 0.05W, 0201; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 143K, 1%, 0.05W, 0201; Resistance:143kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84R2857
Product Name Resistor, Thick Film, 143Kohm, 50Mw, 1%, Full Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details