multicomp PRO Resistor, Thick Film, 137Kohm, 50Mw, 1%; Resistance Multicomp Pro MC0201L6F1373SE

Description
RESISTOR, THICK FILM, 137KOHM, 50MW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 137KOHM, 50MW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 137Kohm, 50Mw, 1%; Resistance Multicomp Pro - 84R2846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 137Kohm, 50Mw, 1%; Resistance Multicomp Pro
84R2846
Resistor, Thick Film, 137Kohm, 50Mw, 1%; Resistance Multicomp Pro 84R2846
RESISTOR, THICK FILM, 137KOHM, 50MW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 137KOHM, 50MW, 1%; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro - 29AH6534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
29AH6534
Res, 137K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro 29AH6534
RES, 137K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:137kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 137K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:137kohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84R2846 29AH6534
Product Name Resistor, Thick Film, 137Kohm, 50Mw, 1%; Resistance Multicomp Pro Res, 137K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 137000 ohms 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details