multicomp PRO Res, Thick Film, 10R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro MC0201L6F10R7SE

Description
RES, THICK FILM, 10R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, THICK FILM, 10R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro - 36AJ9952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
36AJ9952
Res, Thick Film, 10R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro 36AJ9952
RES, THICK FILM, 10R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, THICK FILM, 10R7, 1%, 0.05W, 0201; Resistor Case Style:0201 [0603 Metric]; Resistance:10.7ohm; Product Range:MC 1% Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AJ9952
Product Name Res, Thick Film, 10R7, 1%, 0.05W, 0201; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 10.7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details