multicomp PRO Cap, 10000Pf, 10V, Mlcc, 0201; Capacitance Multicomp Pro MC0201B103K100CT

Description
CAP, 10000PF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm RoHS Compliant: Yes
Description
CAP, 10000PF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Pf, 10V, Mlcc, 0201; Capacitance Multicomp Pro - 06X6141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 10V, Mlcc, 0201; Capacitance Multicomp Pro
06X6141
Cap, 10000Pf, 10V, Mlcc, 0201; Capacitance Multicomp Pro 06X6141
CAP, 10000PF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 10000PF, 10V, MLCC, 0201; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro - 94W8682 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
94W8682
Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro 94W8682
Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MC Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06X6141 94W8682
Product Name Cap, 10000Pf, 10V, Mlcc, 0201; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mc Series, 0.01 F, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details