multicomp PRO Cap, 1000Pf, 25V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro MC0201B102K250CT

Description
CAP, 1000PF, 25V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 25V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 25V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro - 03AC3078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro
03AC3078
Cap, 1000Pf, 25V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro 03AC3078
CAP, 1000PF, 25V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 25V, 10%, X7R, 0201, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 25V, 0201, Reel; Capacitance Multicomp Pro - 33R0260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 25V, 0201, Reel; Capacitance Multicomp Pro
33R0260
Cap, Mlcc, X7R, 1000Pf, 25V, 0201, Reel; Capacitance Multicomp Pro 33R0260
CAP, MLCC, X7R, 1000PF, 25V, 0201, REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 25V, 0201, REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3078 33R0260
Product Name Cap, 1000Pf, 25V, 10%, X7R, 0201, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 1000Pf, 25V, 0201, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details