multicomp PRO Smd Current Sense Resistors, Mc Series, 5.6 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W080555K6

Description
SMD Current Sense Resistors, MC Series, 5.6 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Current Sense Resistors, MC Series, 5.6 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, MC Series, with a resistance value of 5.6 kΩ, is designed for applications requiring precise current measurement. It has a power rating of 100 mW and a maximum working voltage of 150 V, making it suitable for various electronic circuits. The resistor features a tolerance of ±5%, ensuring reliable performance in applications where accuracy is important. It is compliant with RoHS standards, indicating that it meets environmental regulations regarding hazardous substances. The component is packaged in a compact 0805 case size, facilitating easy integration into space-constrained designs. Additionally, it is compatible with both flow and re-flow soldering processes, which can help reduce assembly costs.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, MC Series, with a resistance value of 5.6 kΩ, is designed for applications requiring precise current measurement. It has a power rating of 100 mW and a maximum working voltage of 150 V, making it suitable for various electronic circuits. The resistor features a tolerance of ±5%, ensuring reliable performance in applications where accuracy is important. It is compliant with RoHS standards, indicating that it meets environmental regulations regarding hazardous substances. The component is packaged in a compact 0805 case size, facilitating easy integration into space-constrained designs. Additionally, it is compatible with both flow and re-flow soldering processes, which can help reduce assembly costs.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 5.6 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 39K0424 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 5.6 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
39K0424
Smd Current Sense Resistors, Mc Series, 5.6 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 39K0424
SMD Current Sense Resistors, MC Series, 5.6 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 5.6 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0424
Product Name Smd Current Sense Resistors, Mc Series, 5.6 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers