multicomp PRO Smd Current Sense Resistors, Mc Series, 18 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W0805518K

Description
SMD Current Sense Resistors, MC Series, 18 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 18 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 18 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 39K0362 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 18 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
39K0362
Smd Current Sense Resistors, Mc Series, 18 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 39K0362
SMD Current Sense Resistors, MC Series, 18 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 18 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0362
Product Name Smd Current Sense Resistors, Mc Series, 18 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details