The SMD Current Sense Resistor, MC Series, part number 39K0342, features a resistance value of 120 kΩ with a power rating of 100 mW and a tolerance of ±5%. It is designed to operate at a maximum voltage of 150 V and is suitable for both flow and re-flow soldering processes. The resistor is compliant with RoHS standards and is supplied on 8mm tape, with each reel containing 5,000 pieces. The component is characterized by its small size and lightweight construction, which can help reduce assembly costs and facilitate compatibility with placement machines. The operating temperature range is from -55°C to +155°C, making it versatile for various applications.
SMD Current Sense Resistors, MC Series, 120 kohm, 100 mW, - 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 39K0342 |
| Product Name | Smd Current Sense Resistors, Mc Series, 120 Kohm, 100 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |