multicomp PRO Res, Thick Film, 100K, 5%, 0.1W, 0805; Resistance Multicomp Pro MC01W08055100K

Description
RES, THICK FILM, 100K, 5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100K, 5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 5%, 0.1W, 0805; Resistance Multicomp Pro - 39K0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.1W, 0805; Resistance Multicomp Pro
39K0331
Res, Thick Film, 100K, 5%, 0.1W, 0805; Resistance Multicomp Pro 39K0331
RES, THICK FILM, 100K, 5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.1W, 0805; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0331
Product Name Res, Thick Film, 100K, 5%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details