multicomp PRO Res, Thick Film, 51R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro MC01W0805151R

Description
RES, THICK FILM, 51R, 1%, 0.1W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 51R, 1%, 0.1W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 51R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 58K4857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
58K4857
Res, Thick Film, 51R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro 58K4857
RES, THICK FILM, 51R, 1%, 0.1W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.1W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51R, 1%, 0.1W, 0805; Resistance Multicomp Pro - 94W6313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.1W, 0805; Resistance Multicomp Pro
94W6313
Res, Thick Film, 51R, 1%, 0.1W, 0805; Resistance Multicomp Pro 94W6313
RES, THICK FILM, 51R, 1%, 0.1W, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.1W, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4857
Product Name Res, Thick Film, 51R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers