RES, THICK FILM, 4K7, 1%, 0.1W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
RES, THICK FILM, 4K7, 1%, 0.1W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 58K4851 | 58K4852 |
| Product Name | Res, Thick Film, 4K7, 1%, 0.1W, 0805; Resistance Multicomp Pro | Res, Thick Film, 4K7, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |