The SMD Current Sense Resistor, MC Series, part number 07W5466, features a nominal resistance of 3.01 kΩ with a tolerance of 1%. It has a power rating of 100 mW and can operate at a maximum voltage of 150 V, making it suitable for various applications requiring precise current sensing. The resistor is constructed using a thick film technology and is RoHS compliant, ensuring it meets environmental standards. It operates effectively within a temperature range of -55°C to +155°C, with a maximum ambient temperature of 70°C. The device is designed for surface mount applications, with dimensions of 0805 (2.0 mm x 1.25 mm). This resistor is ideal for engineers looking for reliable performance in compact electronic designs.
SMD Current Sense Resistors, MC Series, 3.01 kohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 07W5466 |
| Product Name | Smd Current Sense Resistors, Mc Series, 3.01 Kohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |