multicomp PRO Res, Thick Film, 33K, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W0805133K

Description
RES, THICK FILM, 33K, 1%, 0.1W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33K, 1%, 0.1W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33K, 1%, 0.1W, 0805; Resistance Multicomp Pro - 58K4813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.1W, 0805; Resistance Multicomp Pro
58K4813
Res, Thick Film, 33K, 1%, 0.1W, 0805; Resistance Multicomp Pro 58K4813
RES, THICK FILM, 33K, 1%, 0.1W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.1W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro - 07W5506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro
07W5506
Res, 33K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro 07W5506
RES, 33K, 1%, 100MW, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 33K, 1%, 100MW, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mc Series, 33 Kohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp - 39K0265 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 33 Kohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp
39K0265
Smd Current Sense Resistors, Mc Series, 33 Kohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp 39K0265
SMD Current Sense Resistors, MC Series, 33 kohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 33 kohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 58K4813 07W5506 39K0265
Product Name Res, Thick Film, 33K, 1%, 0.1W, 0805; Resistance Multicomp Pro Res, 33K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 33 Kohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details