multicomp PRO Res, Thick Film, 330K, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W08051330K

Description
RES, THICK FILM, 330K, 1%, 0.1W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330K, 1%, 0.1W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 1%, 0.1W, 0805; Resistance Multicomp Pro - 58K4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.1W, 0805; Resistance Multicomp Pro
58K4815
Res, Thick Film, 330K, 1%, 0.1W, 0805; Resistance Multicomp Pro 58K4815
RES, THICK FILM, 330K, 1%, 0.1W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.1W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4815
Product Name Res, Thick Film, 330K, 1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details