multicomp PRO Res, Thick Film, 2R49, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W080512R49

Description
RES, THICK FILM, 2R49, 1%, 0.1W, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 2R49, 1%, 0.1W, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, MC Series, part number 07W5412, features a resistance value of 2.49 Ohms and a power rating of 100 mW. It has a tolerance of 1% and a maximum working voltage of 150 V. This resistor is designed in a compact 0805 package, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is suitable for both wave and reflow soldering processes, which can help reduce assembly costs. Its performance specifications include a minimum insulation resistance of 1,000 M,Ѷ and a dielectric withstanding voltage that shows no evidence of flashover or insulation breakdown. This product is ideal for applications requiring precise current sensing in electronic circuits.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, MC Series, part number 07W5412, features a resistance value of 2.49 Ohms and a power rating of 100 mW. It has a tolerance of 1% and a maximum working voltage of 150 V. This resistor is designed in a compact 0805 package, making it suitable for space-constrained applications. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is suitable for both wave and reflow soldering processes, which can help reduce assembly costs. Its performance specifications include a minimum insulation resistance of 1,000 M,Ѷ and a dielectric withstanding voltage that shows no evidence of flashover or insulation breakdown. This product is ideal for applications requiring precise current sensing in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2R49, 1%, 0.1W, 0805; Resistance Multicomp Pro - 94W6144 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R49, 1%, 0.1W, 0805; Resistance Multicomp Pro
94W6144
Res, Thick Film, 2R49, 1%, 0.1W, 0805; Resistance Multicomp Pro 94W6144
RES, THICK FILM, 2R49, 1%, 0.1W, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 2R49, 1%, 0.1W, 0805; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mc Series, 2.49 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5412 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 2.49 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5412
Smd Current Sense Resistors, Mc Series, 2.49 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5412
SMD Current Sense Resistors, MC Series, 2.49 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 2.49 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W6144 07W5412
Product Name Res, Thick Film, 2R49, 1%, 0.1W, 0805; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 2.49 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details