multicomp PRO Res, Thick Film, 24K9, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W0805124K9

Description
RES, THICK FILM, 24K9, 1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 24K9, 1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24K9, 1%, 0.1W, 0805; Resistance Multicomp Pro - 94W6167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0805; Resistance Multicomp Pro
94W6167
Res, Thick Film, 24K9, 1%, 0.1W, 0805; Resistance Multicomp Pro 94W6167
RES, THICK FILM, 24K9, 1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K9, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 94W3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
94W3958
Res, Thick Film, 24K9, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro 94W3958
RES, THICK FILM, 24K9, 1%, 0.1W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.1W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W6167
Product Name Res, Thick Film, 24K9, 1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details