multicomp PRO Res, Thick Film, 22R, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W0805122R

Description
RES, THICK FILM, 22R, 1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22R, 1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R, 1%, 0.1W, 0805; Resistance Multicomp Pro - 58K4767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0805; Resistance Multicomp Pro
58K4767
Res, Thick Film, 22R, 1%, 0.1W, 0805; Resistance Multicomp Pro 58K4767
RES, THICK FILM, 22R, 1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mc Series, 22 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5431 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 22 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5431
Smd Current Sense Resistors, Mc Series, 22 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5431
SMD Current Sense Resistors, MC Series, 22 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 22 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 58K4767 07W5431
Product Name Res, Thick Film, 22R, 1%, 0.1W, 0805; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 22 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details