multicomp PRO Res, Thick Film, 220K, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W08051220K

Description
RES, THICK FILM, 220K, 1%, 0.1W, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 220K, 1%, 0.1W, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 58K4775, has a resistance value of 220K ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.1W (100mW) and is housed in a compact 0805 package (2.0mm x 1.25mm). This resistor is suitable for both wave and reflow soldering processes, making it versatile for various assembly methods. The product features a high insulation resistance of at least 1,000M,Ѷ and can withstand a dielectric voltage of up to 500V. It exhibits a temperature coefficient of ±100PPM/°C for resistances above 100,Ѷ, ensuring stable performance across temperature variations. The resistor is RoHS compliant, indicating it meets environmental standards. This component is ideal for general-purpose applications where space-saving and reliability are essential.

Datasheet Summary
Powered by GS/AI

The Thick Film Chip Resistor, part number 58K4775, has a resistance value of 220K ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.1W (100mW) and is housed in a compact 0805 package (2.0mm x 1.25mm). This resistor is suitable for both wave and reflow soldering processes, making it versatile for various assembly methods. The product features a high insulation resistance of at least 1,000M,Ѷ and can withstand a dielectric voltage of up to 500V. It exhibits a temperature coefficient of ±100PPM/°C for resistances above 100,Ѷ, ensuring stable performance across temperature variations. The resistor is RoHS compliant, indicating it meets environmental standards. This component is ideal for general-purpose applications where space-saving and reliability are essential.

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220K, 1%, 0.1W, 0805; Resistance Multicomp Pro - 58K4775 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 0.1W, 0805; Resistance Multicomp Pro
58K4775
Res, Thick Film, 220K, 1%, 0.1W, 0805; Resistance Multicomp Pro 58K4775
RES, THICK FILM, 220K, 1%, 0.1W, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 0.1W, 0805; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro - 07W5433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro
07W5433
Res, 220K, 1%, 100Mw, 0805, Thick Film; Resistance Multicomp Pro 07W5433
RES, 220K, 1%, 100MW, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 220K, 1%, 100MW, 0805, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K4775
Product Name Res, Thick Film, 220K, 1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details