multicomp PRO Res, Thick Film, 200R, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W08051200R

Description
RES, THICK FILM, 200R, 1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 200R, 1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 200R, 1%, 0.1W, 0805; Resistance Multicomp Pro - 58K4759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.1W, 0805; Resistance Multicomp Pro
58K4759
Res, Thick Film, 200R, 1%, 0.1W, 0805; Resistance Multicomp Pro 58K4759
RES, THICK FILM, 200R, 1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.1W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 58K4760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
58K4760
Res, Thick Film, 200R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro 58K4760
RES, THICK FILM, 200R, 1%, 0.1W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 0.1W, 0805, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:-RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mc Series, 200 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5422 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 200 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5422
Smd Current Sense Resistors, Mc Series, 200 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5422
SMD Current Sense Resistors, MC Series, 200 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 200 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 58K4759 58K4760 07W5422
Product Name Res, Thick Film, 200R, 1%, 0.1W, 0805; Resistance Multicomp Pro Res, Thick Film, 200R, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 200 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details