multicomp PRO Smd Current Sense Resistors, Mc Series, 15 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MC01W0805115R

Description
SMD Current Sense Resistors, MC Series, 15 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 15 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 15 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5351 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 15 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5351
Smd Current Sense Resistors, Mc Series, 15 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5351
SMD Current Sense Resistors, MC Series, 15 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 15 ohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5351
Product Name Smd Current Sense Resistors, Mc Series, 15 Ohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details