multicomp PRO Res, Thick Film, 10M, 1%, 0.1W, 0805; Resistance Multicomp Pro MC01W0805110M0

Description
RES, THICK FILM, 10M, 1%, 0.1W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 10M, 1%, 0.1W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 10M, 1%, 0.1W, 0805; Resistance Multicomp Pro - 94W6052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.1W, 0805; Resistance Multicomp Pro
94W6052
Res, Thick Film, 10M, 1%, 0.1W, 0805; Resistance Multicomp Pro 94W6052
RES, THICK FILM, 10M, 1%, 0.1W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.1W, 0805; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mc Series, 10 Mohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 07W5305 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 10 Mohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
07W5305
Smd Current Sense Resistors, Mc Series, 10 Mohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 07W5305
SMD Current Sense Resistors, MC Series, 10 Mohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 10 Mohm, 100 mW, - 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro - 94W3860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro
94W3860
Res, Thick Film, 10M, 1%, 0.1W, 0805, Reel; Resistance Multicomp Pro 94W3860
RES, THICK FILM, 10M, 1%, 0.1W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.1W, 0805, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W6052 07W5305
Product Name Res, Thick Film, 10M, 1%, 0.1W, 0805; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 10 Mohm, 100 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers