multicomp PRO Res, 0R, 100Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro MC01W08050R

Description
RES, 0R, 100MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.55mm RoHS Compliant: Yes
Description
RES, 0R, 100MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.55mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 100Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro - 39K0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 100Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro
39K0326
Res, 0R, 100Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro 39K0326
RES, 0R, 100MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.55mm RoHS Compliant: Yes

RES, 0R, 100MW, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Product Height:0.55mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0326
Product Name Res, 0R, 100Mw, 0805, Thick Film; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details