multicomp PRO Moisture Barrier Bag, 152.4Mm X 660.4Mm; Bag Type Multicomp MC0180134

Description
MOISTURE BARRIER BAG, 152.4MM X 660.4MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:26"; Width - Metric:152.4mm; Length - Metric:660.4mm; Film Thickness:91.44µm; Bag Colour:-; Seal Type:Heat Seal; Product RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, 152.4MM X 660.4MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:26"; Width - Metric:152.4mm; Length - Metric:660.4mm; Film Thickness:91.44µm; Bag Colour:-; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, 152.4Mm X 660.4Mm; Bag Type Multicomp - 55X2985 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 152.4Mm X 660.4Mm; Bag Type Multicomp
55X2985
Moisture Barrier Bag, 152.4Mm X 660.4Mm; Bag Type Multicomp 55X2985
MOISTURE BARRIER BAG, 152.4MM X 660.4MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:26"; Width - Metric:152.4mm; Length - Metric:660.4mm; Film Thickness:91.44µm; Bag Colour:-; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 152.4MM X 660.4MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:26"; Width - Metric:152.4mm; Length - Metric:660.4mm; Film Thickness:91.44µm; Bag Colour:-; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 55X2985
Product Name Moisture Barrier Bag, 152.4Mm X 660.4Mm; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details