multicomp PRO Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp MC0180133

Description
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp - 55X2984 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp
55X2984
Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp 55X2984
MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

MOISTURE BARRIER BAG, 375DEG F, PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 55X2984
Product Name Moisture Barrier Bag, 375Deg F, Pk100; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details