multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 22 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC0125W1206522R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 22 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 22 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 22 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 39K1014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 22 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
39K1014
Surface Mount Chip Resistor, Thick Film, Mc Series, 22 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 39K1014
Surface Mount Chip Resistor, Thick Film, MC Series, 22 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 22 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K1014
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 22 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details