multicomp PRO Res, 120R, 5%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro MC0125W12065120R

Description
RES, 120R, 5%, 125MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 125MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro - 39K0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
39K0998
Res, 120R, 5%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro 39K0998
RES, 120R, 5%, 125MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 120R, 5%, 125MW, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0998
Product Name Res, 120R, 5%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details