multicomp PRO Surface Mount Chip Resistor, Thick Film, Mc Series, 10 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC0125W1206510R

Description
Surface Mount Chip Resistor, Thick Film, MC Series, 10 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MC Series, 10 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mc Series, 10 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 39K0991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mc Series, 10 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
39K0991
Surface Mount Chip Resistor, Thick Film, Mc Series, 10 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 39K0991
Surface Mount Chip Resistor, Thick Film, MC Series, 10 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MC Series, 10 ohm, 125 mW, 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0991
Product Name Surface Mount Chip Resistor, Thick Film, Mc Series, 10 Ohm, 125 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details