multicomp PRO Res, Thick Film, 100R, 5%, 0.125W, 1206; Resistance Multicomp Pro MC0125W12065100R

Description
RES, THICK FILM, 100R, 5%, 0.125W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 100R, 5%, 0.125W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100R, 5%, 0.125W, 1206; Resistance Multicomp Pro - 39K0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.125W, 1206; Resistance Multicomp Pro
39K0992
Res, Thick Film, 100R, 5%, 0.125W, 1206; Resistance Multicomp Pro 39K0992
RES, THICK FILM, 100R, 5%, 0.125W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.125W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0992
Product Name Res, Thick Film, 100R, 5%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details