The Thick Film Chip Resistor, part number 39K0995, features a resistance value of 100K ohms with a tolerance of ±5%. It has a power rating of 0.125W and is housed in a 1206 case size, which measures approximately 3.1mm x 1.55mm x 0.55mm. This resistor is suitable for both wave and reflow soldering processes, making it versatile for various assembly methods. The product exhibits a temperature coefficient of ±200PPM/°C for resistances between 11,Ѷ and 100,Ѷ, and ±100PPM/°C for resistances above 100,Ѷ. It also demonstrates good performance under various conditions, including a minimum insulation resistance of 1,000M,Ѷ and a dielectric withstanding voltage of 500V. The resistor is RoHS compliant, ensuring it meets environmental standards. Engineers may consider this resistor for general-purpose applications where size, reliability, and cost-effectiveness are important factors.
RES, THICK FILM, 100K, 5%, 0.125W, 1206; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 39K0995 |
| Product Name | Res, Thick Film, 100K, 5%, 0.125W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |